EN
  • EN
  • DE

DSA6331JI2FB-024.5760VAO

Part No DSA6331JI2FB-024.5760VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 24.576 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344977-DSA6331JI2FB-024.5760VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JI2FB-024.5760VAO CAD Model

Description

The DSA6331JI2FB-024.5760VAO is a precision-engineered crystal oscillator module produced by the renowned Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is designed to deliver highly stable and accurate clock signals for a variety of electronic applications, including telecommunications, embedded systems, and industrial electronics.

Key Features:

  • Frequency: The oscillator operates at a frequency of 24.5760 MHz, providing a precise timing solution for applications requiring this specific clock rate.
  • Package: It comes in a compact, surface-mount package that is designed for easy integration into a wide range of electronic systems.
  • Stability: The DSA6331JI2FB-024.5760VAO offers excellent frequency stability, ensuring reliable performance even under varying environmental conditions.
  • Supply Voltage: It is designed to operate at a supply voltage of 3.3V, making it compatible with many modern low-voltage devices and systems.
  • Low Jitter: This oscillator is engineered to produce a clock signal with low phase noise and jitter, which is critical for high-speed digital communication and data processing applications.
  • Temperature Range: The device is operational over a broad temperature range, which makes it suitable for use in environments with challenging thermal conditions.

Applications:

The DSA6331JI2FB-024.5760VAO is ideal for use in a variety of applications where accurate timing is crucial, such as:

  • High-speed networking equipment
  • Wireless communication systems
  • Server and storage platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Microchip Technology's commitment to quality ensures that the DSA6331JI2FB-024.5760VAO oscillator meets the highest standards for performance and reliability. Whether you are designing a new system or upgrading an existing one, this crystal oscillator module is an excellent choice for maintaining precise timing and synchronization across your electronic components.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess