EN
  • EN
  • DE

DSA6331MA1DB-027.0000TVAO

Part No DSA6331MA1DB-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344513-DSA6331MA1DB-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6331MA1DB-027.0000TVAO CAD Model

Description

Microchip Technology's DSA6331MA1DB-027.0000TVAO Product Overview

The DSA6331MA1DB-027.0000TVAO is a high-performance, precision timing solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's comprehensive portfolio of frequency control and timing devices, designed to meet the stringent requirements of a wide range of applications.

Key Features

  • Frequency Precision: The DSA6331MA1DB-027.0000TVAO offers a stable frequency of 27.0000 MHz, which is ideal for applications requiring precise timing such as telecommunications, networking, and industrial automation.
  • Low Jitter Performance: With its low jitter characteristics, this product ensures high-quality signal integrity, which is critical for high-speed digital communication and data transfer.
  • Temperature Stability: The device is engineered to perform consistently across a broad temperature range, making it suitable for challenging environmental conditions.
  • Compact Footprint: The small package size of the DSA6331MA1DB-027.0000TVAO allows for efficient use of board space, which is particularly beneficial in densely packed electronic systems.
  • Supply Voltage: It operates at a standard supply voltage, providing compatibility with a wide range of electronic components and systems.

Applications

The DSA6331MA1DB-027.0000TVAO is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment (routers, switches, etc.)
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA6331MA1DB-027.0000TVAO is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability for the lifetime of the product.

Support and Resources

Customers can access comprehensive support for the DSA6331MA1DB-027.0000TVAO, including technical documentation, application notes, and design tools, directly from Microchip Technology's website. Additionally, Microchip's customer service and technical support teams are available to assist with any product-related inquiries or challenges.

In summary, the DSA6331MA1DB-027.0000TVAO from Microchip Technology is a reliable and precise timing solution, suitable for a multitude of applications where performance and space constraints are critical considerations.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess