EN
  • EN
  • DE

DSC1001AC1-008.0000T

Part No DSC1001AC1-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 8.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 8 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917511-DSC1001AC1-008.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AC1-008.0000T CAD Model

Description

The DSC1001AC1-008.0000T is a cutting-edge silicon MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power component is a perfect fit for modern electronic applications where reliability and accuracy are of paramount importance.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 8.0000 MHz, which is ideal for a wide range of applications in the communications, computing, and consumer electronics sectors.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power devices and battery-operated applications.
  • Stability: The DSC1001 series offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Form Factor: This device comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in harsh environments.
  • Output Type: The DSC1001AC1-008.0000T provides a CMOS output, which is compatible with most digital circuits, ensuring easy interfacing with other components in a system.

Applications

The DSC1001AC1-008.0000T is versatile and can be used in a multitude of applications including:

  • Portable electronics
  • IoT devices
  • Networking equipment
  • Industrial controls
  • Medical monitoring systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The DSC1001AC1-008.0000T is no exception, as it is built to meet the stringent requirements of the industry. It offers low jitter and high stability, which are essential for maintaining signal integrity in digital systems.

Environmental Compliance

This product is RoHS compliant, ensuring that it meets the latest environmental standards and regulations. It is designed to be lead-free and free from other hazardous substances, making it a responsible choice for environmentally conscious businesses.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess