EN
  • EN
  • DE

DSC1001AE2-058.0000T

Part No DSC1001AE2-058.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 58.000MHZ CMOS SMD / Oscillator MEMS 58MHz ±25ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin VDFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Reel package
Type MEMS (Silicon)
Frequency 58MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 7.2mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 773400-DSC1001AE2-058.0000T
Popularity Medium
Supply and Demand Status Limited
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001AE2-058.0000T CAD Model

Description

The DSC1001AE2-058.0000T is a cutting-edge silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This high-performance component is designed to deliver exceptional stability and precision in a variety of electronic applications.

Key Features

  • Frequency: 58.0000 MHz - This oscillator operates at a fixed frequency of 58 MHz, providing a stable clock signal for digital circuits.
  • Supply Voltage: 1.8V to 3.3V - The DSC1001AE2-058.0000T supports a range of supply voltages, making it versatile for different power environments.
  • Output Type: CMOS - The oscillator outputs a CMOS-level signal, ensuring compatibility with a wide range of digital logic families.
  • Package / Case: 6-SMD, No Lead - Its compact SMD package allows for efficient use of board space and is suitable for automated assembly processes.
  • Operating Temperature: -40°C to +85°C - The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Frequency Stability: ±25ppm - This specification guarantees that the frequency will remain within a narrow range, even under varying environmental conditions.

Applications

The DSC1001AE2-058.0000T is ideal for use in a wide array of applications where precision timing is crucial. These include:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1001AE2-058.0000T oscillator is manufactured with the highest standards, ensuring performance and durability for the life of your product. With its robust design and precise frequency control, this oscillator is an excellent choice for designers who require a reliable timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess