EN
  • EN
  • DE

DSC1001AI2-008.0000T

Part No DSC1001AI2-008.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 8.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 8MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C to 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 1035144-DSC1001AI2-008.0000T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-008.0000T CAD Model

Description

The DSC1001AI2-008.0000T is a precision silicon MEMS oscillator from Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance device offers a frequency of 8.0000 MHz, providing a stable and reliable clock source for a wide range of electronic applications.

Designed with advanced MEMS technology, the DSC1001AI2-008.0000T delivers excellent temperature stability and jitter performance, making it an ideal solution for applications that require precise timing, such as communication systems, industrial controls, and consumer electronics. Its low power consumption also makes it suitable for battery-powered devices, extending the operational life of portable equipment.

The oscillator is housed in a compact industry-standard 4-pin 2.5x2.0 mm ceramic package, which ensures it is both space-saving and robust. This package is designed to be surface-mounted, offering ease of integration into a variety of circuit board layouts. Additionally, the DSC1001AI2-008.0000T is available in a wide temperature range, ensuring reliable operation under varying environmental conditions.

Key features of the DSC1001AI2-008.0000T include:

  • Frequency: 8.0000 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Frequency Stability: ±25 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: CMOS
  • Packaging: 4-SMD, No Lead
  • Low Power Consumption
  • Excellent Shock and Vibration Immunity

The DSC1001AI2-008.0000T is RoHS compliant and meets stringent industry standards, ensuring both environmental responsibility and compatibility with a wide range of products. With its combination of performance, reliability, and ease of use, the DSC1001AI2-008.0000T from Microchip Technology stands out as an exceptional choice for designers and engineers looking to enhance the functionality and efficiency of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess