EN
  • EN
  • DE

DSC1001AI2-055.2960T

Part No DSC1001AI2-055.2960T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 55.2960MHZ CMOS SMD  /  55.296 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 55.296 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 7.2mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1039273-DSC1001AI2-055.2960T
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-055.2960T CAD Model

Description

The DSC1001AI2-055.2960T is a cutting-edge, high-performance silicon MEMS oscillator from the well-renowned manufacturer, Microchip Technology. This precision device is specifically designed to offer a reliable and stable clocking solution that meets the stringent requirements of modern electronic systems. With its compact footprint and robust feature set, the DSC1001AI2-055.2960T is an excellent choice for designers looking to enhance their system's performance with minimal power consumption and space requirements.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 55.2960 MHz, making it suitable for high-speed digital signal processing applications.
  • Package: It comes in a compact industry-standard 4-pin 2.5mm x 2.0mm package, which allows for easy integration into space-constrained designs.
  • Stability: The oscillator provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: It supports a supply voltage of 1.8V, catering to low-power applications.
  • Output Type: The DSC1001AI2-055.2960T features a CMOS output, delivering a square wave with fast rise and fall times, suitable for driving logic circuits directly.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliability in a variety of operating environments.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it an ideal choice for applications requiring high signal integrity.

Applications

The DSC1001AI2-055.2960T is versatile and can be utilized in a range of applications, including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics
  • Medical devices

With its robust performance and compact size, the DSC1001AI2-055.2960T from Microchip Technology is an ideal solution for system designers seeking a high-quality, reliable clock source for their next project.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess