EN
  • EN
  • DE

DSC1001BE2-024.0000T

Part No DSC1001BE2-024.0000T
Manufacturer Microchip Technology
Catalog OEM Souring
Description Standard Clock Oscillators MEMS Oscillator, Low Power, -20C-70C, 25ppm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466470-DSC1001BE2-024.0000T
Manufacturer Microchip Technology
Package Strip
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 24MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8 V ~ 3.3 V
Frequency Stability ±25ppm
Operating Temperature -20°C ~ 70°C
Current - Supply (Max) 8mA
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package 4-CDFN (5x3.2)
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035\
Ultra Librarian 3D Model Ultra Librarian DSC1001BE2-024.0000T CAD Model

Description

The DSC1001BE2-024.0000T from Microchip is a state-of-the-art MEMS oscillator designed for a broad spectrum of applications, offering a standard clock oscillation frequency of 24.0000 MHz. This oscillator operates within the temperature range of -20°C to 70°C and maintains a tight stability of ±25ppm, suitable for environments requiring consistent performance despite temperature variances. Its low power consumption characteristics make it an ideal choice for portable devices, IoT applications, and energy-sensitive projects. Additionally, the oscillator's robustness and reliability in MEMS technology minimize the risk of mechanical failure, offering a solid alternative to traditional crystal oscillators. This component is an excellent option for designers seeking a dependable, accurate, and efficient timing solution.

You May Also Be Interested in

STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Microchip Technology
8bit MicroController
Lowest to $12.3753
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess