EN
  • EN
  • DE

DSC1001BI2-012.0000T

Part No DSC1001BI2-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 12.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 12 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917524-DSC1001BI2-012.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001BI2-012.0000T CAD Model

Description

Product Overview

Product Name: DSC1001BI2-012.0000T

Manufacturer: Microchip Technology

Description

The DSC1001BI2-012.0000T is a high-performance, precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional frequency stability and reliability, making it an ideal solution for a wide range of applications that require accurate timing solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable and precise clock signal for your electronic devices.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, allowing for flexible integration into various system designs.
  • Output Type: The device offers a CMOS output, known for its high noise immunity and compatibility with a wide range of digital circuits.
  • Size: The compact 4-SMD, no lead package makes it suitable for space-constrained applications without compromising performance.
  • Temperature Stability: Engineered for robust performance, it maintains frequency stability across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Power Consumption: Its design prioritizes energy efficiency, resulting in lower power consumption and extended battery life for portable applications.

Applications

The DSC1001BI2-012.0000T is versatile and can be used in a variety of electronic devices and systems, such as:

  • Wireless communication devices
  • Consumer electronics
  • Industrial controls
  • Automotive systems
  • Medical equipment
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1001BI2-012.0000T is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Whether for commercial, industrial, or critical applications, this MEMS oscillator is an excellent choice for designers looking for a reliable timing solution.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess