EN
  • EN
  • DE

DSC1001BL5-026.6500T

Part No DSC1001BL5-026.6500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.6500MHZ CMOS SMD  /  26.65 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 26.65 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1170640-DSC1001BL5-026.6500T
Ultra Librarian 3D Model Ultra Librarian DSC1001BL5-026.6500T CAD Model

Description

The DSC1001BL5-026.6500T is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the needs of a wide range of applications, offering a compelling alternative to traditional crystal oscillators (XO) with its robustness and reliability.

Key Features

  • Frequency Range: The device operates at a fixed frequency of 26.6500 MHz, which is suitable for various applications, including but not limited to embedded systems, telecommunications, and consumer electronics.
  • Supply Voltage: It features a supply voltage (Vdd) of 1.8V to 3.3V, providing flexibility for different power requirements and helping to ensure compatibility with a wide range of circuits.
  • Stability: The DSC1001BL5-026.6500T offers excellent frequency stability, making it a reliable choice for applications that require consistent performance over time and under varying environmental conditions.
  • Package Type: This oscillator comes in a compact 4-SMD, no-lead package, allowing for efficient use of board space in space-constrained designs.
  • Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliable performance across diverse operating conditions.
  • Low Power Consumption: As a MEMS-based device, it consumes less power compared to traditional crystal oscillators, contributing to the energy efficiency of the overall system.

Applications

The DSC1001BL5-026.6500T is ideal for a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and longevity. The DSC1001BL5-026.6500T is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic applications. Customers can trust this product for its consistent performance and durability.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess