EN
  • EN
  • DE

TPS60313DGSR

Part No TPS60313DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 2VIN/3V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Ratiometric, Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 0.9V
Maximum Input Voltage 1.8V
Nominal Output Voltage (Min/Fixed) 2Vin, 3V
Output Current 40mA, 20mA
Frequency - Switching 700kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 081691-TPS60313DGSR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS60313DGSR CAD Model

Description

The TPS60313DGSR from Texas Instruments is a highly efficient, low-power, voltage-doubling charge pump that is designed to meet the needs of battery-powered devices. This compact power management integrated circuit (PMIC) is ideal for applications where extended battery life is crucial, such as portable medical devices, wearables, and wireless sensors.

Key Features

  • High Efficiency: The device is capable of converting a 2.5V to 5.5V input voltage to a regulated 3.3V or 5V output voltage with high efficiency. This makes it suitable for single-cell, two-cell, or three-cell alkaline, NiCd, or NiMH, as well as one-cell Li-Ion or Li-polymer batteries.
  • Low Noise: The TPS60313DGSR features a low-noise regulated output which is essential for RF and precision analog applications.
  • Power-Saving Mode: It includes a power-saving mode that reduces quiescent current to improve battery life in portable devices.
  • Small Package: The device is available in a small 10-pin MSOP (DGSR) package, which is ideal for space-constrained applications.
  • Versatility: With a 3.3V or 5V fixed output voltage option, it is versatile enough to be used in a wide range of applications.

Applications

The TPS60313DGSR is suitable for a variety of applications, including but not limited to:

  • Portable Audio Players
  • Handheld Devices
  • Medical Devices
  • Wireless Headsets
  • Bluetooth Accessories

Technical Specifications

Parameter Value Input Voltage Range 2.5V to 5.5V Output Voltage Options 3.3V, 5V Package Type 10-pin MSOP Manufacturer Texas Instruments

Overall, the TPS60313DGSR is an excellent choice for designers looking for a reliable and efficient power solution for their battery-powered applications. Its combination of high efficiency, low noise, and small form factor make it a versatile component in any power-sensitive design.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1762 $50.1144
30+ $3.4266 $102.7980
46+ $3.3195 $152.6970
63+ $3.2125 $202.3875
81+ $3.1054 $251.5374
108+ $2.7841 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,768 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess