EN
  • EN
  • DE

DSC1001CI1-024.0000

Part No DSC1001CI1-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators Oscillators
Packaging Tube
Part Status Active
Function Standby (Power Down)
Voltage - Supply 1.8V ~ 3.3V
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Win Source Part Number WS1211228-DSC1001CI1-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001CI1-024.0000 CAD Model

Description

24 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 3.6864MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7762 $53.5524
5+ $21.9702 $109.8510
8+ $21.2836 $170.2688
10+ $20.5971 $205.9710
13+ $19.9105 $258.8365
17+ $17.8508 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess