EN
  • EN
  • DE

DSC1001CL5-025.0000T

Part No DSC1001CL5-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD  /  25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1001CL5-025.0000T-ND,150-DSC1001CL5-025.0000TDKR,150-DSC1001CL5-025.0000TTR,150-DSC1001CL5-025.0000TCT
Standard Package 1,000
Win Source Part Number 1052396-DSC1001CL5-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001CL5-025.0000T CAD Model

Description

Product Overview: DSC1001CL5-025.0000T

The DSC1001CL5-025.0000T is a state-of-the-art silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance, low-power oscillator is engineered to deliver exceptional frequency stability and reliability in a compact surface-mount package, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Frequency: The DSC1001CL5-025.0000T operates at a fixed frequency of 25.0000 MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage: Designed for versatility, it supports a supply voltage range of 1.8V to 3.3V, allowing for flexible integration into various system designs.
  • Stability: It offers excellent frequency stability, which is crucial for applications where timing accuracy is paramount.
  • Low Power Consumption: The oscillator is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Form Factor: The DSC1001CL5-025.0000T comes in a compact 4-SMD, no-lead package, which saves valuable board space and is suitable for high-density mounting.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: The product is RoHS compliant, meeting environmental standards and restrictions on hazardous substances.

Applications

The versatility of the DSC1001CL5-025.0000T makes it an excellent choice for a broad array of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Portable medical devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC1001CL5-025.0000T is manufactured under stringent quality control measures to ensure it meets the reliability standards expected by the industry. Customers can trust this oscillator for critical applications where consistent performance is a necessity.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess