EN
  • EN
  • DE

DSC1001DI2-004.0000

Part No DSC1001DI2-004.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD  /  4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 140
Win Source Part Number 986330-DSC1001DI2-004.0000
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-004.0000 CAD Model

Description

The DSC1001DI2-004.0000 is a precision silicon MEMS oscillator from the renowned manufacturer, Microchip Technology. This cutting-edge component is designed to offer a high-stability and low-power alternative to traditional quartz crystal oscillators. It is a perfect choice for modern electronic applications where reliability and accuracy are paramount.

Key Features

  • Frequency Range: The device provides a stable frequency output of 4.0000 MHz, suitable for a wide range of applications, including microcontroller clocking, networking, and telecommunications.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, making it versatile for various power environments and ensuring energy efficiency.
  • Stability: The oscillator boasts excellent frequency stability, with a tight stability specification that ensures reliable performance under varying conditions.
  • Form Factor: Packaged in a compact 4-SMD footprint, the DSC1001DI2-004.0000 is designed for space-constrained applications without compromising on performance.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments that experience extreme temperature variations.
  • Output Type: The device features a CMOS output, providing compatibility with most digital circuits and ensuring easy integration into a variety of designs.

Applications

The DSC1001DI2-004.0000 is ideal for use in a myriad of applications where precision timing is critical. These include:

  • Portable and battery-powered devices, where power consumption is a concern.
  • Communication infrastructure such as routers, switches, and base stations.
  • Industrial systems requiring robust and reliable clock sources.
  • Consumer electronics including wearables, smart home devices, and IoT products.

Why Choose Microchip's DSC1001DI2-004.0000?

Microchip Technology's commitment to quality and innovation is evident in the DSC1001DI2-004.0000. With its high precision, low power consumption, and small form factor, this MEMS oscillator is an excellent choice for engineers and designers looking to enhance the performance and reliability of their electronic systems. By choosing the DSC1001DI2-004.0000, you are selecting a product from a company with a proven track record in delivering top-tier semiconductor solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess