EN
  • EN
  • DE

DSC1001DI2-025.0000T

Part No DSC1001DI2-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Surface Mount
Case / Package 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DSC1001DI2-025.0000TCT,DSC1001DI2-025.0000TDKR,DSC1001DI2-025.0000TTR,DSC1001DI2-025.0000T-ND
Standard Package 1,000
Win Source Part Number 1328152-DSC1001DI2-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-025.0000T CAD Model

Description

Microchip Technology's DSC1001DI2-025.0000T is a high-performance, precision silicon MEMS oscillator that offers a perfect blend of low power consumption and excellent stability. Designed to meet the rigorous demands of modern electronic devices, this oscillator is an ideal choice for a wide range of applications, including but not limited to telecommunications, networking, and IoT devices.

Key Features

  • Frequency Range: The DSC1001 series offers a frequency range of 2.3 kHz to 460 MHz, with this specific model operating at a fixed frequency of 25.0000 MHz.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, making it suitable for various low-power applications.
  • Stability: The oscillator provides excellent frequency stability, rated at ±25 ppm over the industrial temperature range (-40°C to +85°C).
  • Output Type: This device features a CMOS output, ensuring compatibility with most digital circuits.
  • Packaging: It comes in a compact, industry-standard 4-SMD, no lead package, which allows for easy integration into various design layouts.
  • Low Power Consumption: The DSC1001DI2-025.0000T is designed for energy-efficient performance, which is crucial for battery-powered and portable devices.

Applications

The versatility of the DSC1001DI2-025.0000T makes it an excellent choice for a variety of applications, including:

  • Wireless communication systems
  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Industrial controls and automation systems
  • IoT devices and smart technology

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1001DI2-025.0000T is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust in the Microchip brand for their frequency control solutions, knowing that they are backed by rigorous testing and a robust support network.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5236 $52.3600
235+ $0.4297 $100.9795
365+ $0.4162 $151.9130
500+ $0.4028 $201.4000
645+ $0.3894 $251.1630
860+ $0.3491 $300.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess