EN
  • EN
  • DE

DSC1028DI2-019.2000T

Part No DSC1028DI2-019.2000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 19.2000MHZ CMOS SMD  /  19.2 MHz XO (Standard) CMOS Oscillator 2.8V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1028
Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 19.2 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.8V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 1µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DSC1028DI2-019.2000T,MICMICDSC1028DI2-019.2000T
Standard Package 1,000
Win Source Part Number 1150623-DSC1028DI2-019.2000T
Ultra Librarian 3D Model Ultra Librarian DSC1028DI2-019.2000T CAD Model

Description

Microchip Technology DSC1028DI2-019.2000T

The Microchip Technology DSC1028DI2-019.2000T is a precision silicon MEMS (Micro-Electro-Mechanical Systems) oscillator that offers an ideal blend of low power consumption, excellent stability, and high performance. This compact and reliable clock source is designed to meet the stringent requirements of today's electronic devices, providing a stable and accurate timing solution for a variety of applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 19.2000 MHz, which is a common clock frequency used in digital systems for ensuring smooth and synchronous operation.
  • Supply Voltage: It supports a supply voltage range from 1.7V to 3.63V, making it versatile for use in various devices with different power requirements.
  • Stability: The DSC1028DI2-019.2000T offers excellent frequency stability, which is crucial for applications that require consistent performance over a range of environmental conditions.
  • Low Power Consumption: It is designed for energy efficiency, which is particularly important for battery-powered devices, helping to extend the operational lifespan of the product.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, making it suitable for space-constrained applications.
  • Temperature Range: The oscillator can operate over an industrial temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The DSC1028DI2-019.2000T is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Portable electronics
  • Wireless communication systems
  • Networking equipment
  • Industrial controls
  • Medical devices

With its robust design and precision timing, the Microchip Technology DSC1028DI2-019.2000T oscillator is an excellent choice for designers who require a reliable and high-performance clock source for their electronic projects. Its low power consumption and stable output make it an ideal component for enhancing the functionality and efficiency of modern electronic devices.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess