EN
  • EN
  • DE

74AHCT1G08DBVR

Part No 74AHCT1G08DBVR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815841-74AHCT1G08DBVR
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G08DBVR CAD Model

Description

Product Overview: 74AHCT1G08DBVR from Texas Instruments

The 74AHCT1G08DBVR is a high-speed Si-gate CMOS device from Texas Instruments that belongs to the 74AHC/AHCT family. It is a single 2-input positive AND gate that is designed to operate from a 4.5 V to 5.5 V power supply, making it ideal for a wide range of applications in the industrial, commercial, and telecommunications sectors.

The device comes in a compact SOT-23-5 package, which is highly suited for space-constrained applications. Its small footprint allows for high-density circuit designs, while still providing the robust performance expected from Texas Instruments' products. The 74AHCT1G08DBVR is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

With its fast switching characteristics and low power consumption, this AND gate is particularly well-suited for implementing logic functions in circuit designs that require high-speed operation and energy efficiency. The device has balanced propagation delays and output transition times, which contribute to its excellent performance in high-frequency signal processing applications.

The 74AHCT1G08DBVR features inputs that are tolerant to higher voltages, enabling the device to be used in mixed-voltage system environments. This level of input tolerance provides design flexibility, allowing the device to interface with other logic families without the need for additional level-shifting components. The device also includes protection circuits on all inputs to prevent damage from static discharge or transient excess voltage, enhancing its reliability and longevity in operation.

Key specifications of the 74AHCT1G08DBVR include:

  • Logic type: 2-input AND gate
  • Supply voltage (Vcc): 4.5 V to 5.5 V
  • Output current: 8 mA
  • Propagation delay (tpd): Very low
  • Operating temperature: -40°C to +85°C
  • Package type: SOT-23-5

Whether used in microprocessor systems, computers, controllers, or other logic circuitry, the 74AHCT1G08DBVR from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance single AND gate logic component.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess