EN
  • EN
  • DE

DSC1030BC1-030.0000T

Part No DSC1030BC1-030.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 30.0000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 30 MHz XO (Standard) CMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1030, PureSilicon™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917540-DSC1030BC1-030.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1030BC1-030.0000T CAD Model

Description

Product Overview: DSC1030BC1-030.0000T

The DSC1030BC1-030.0000T is a precision silicon MEMS oscillator from the esteemed Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance device offers a stable and reliable clock signal for a variety of electronic applications, making it an essential component for modern digital devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 30.0000 MHz, providing a precise timing solution for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, optimizing power consumption for battery-powered and portable devices.
  • Stability: This component offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Packaging: The DSC1030BC1-030.0000T comes in a compact, surface-mount package that is suitable for automated assembly processes, saving space on the PCB and reducing manufacturing costs.
  • Temperature Range: It is operational over an industrial temperature range, making it robust for use in harsh environments.
  • Output Type: The device provides a CMOS/LVTTL compatible output, allowing for easy integration with most logic families.

Applications

With its high precision and robustness, the DSC1030BC1-030.0000T is ideal for a wide range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and wearables
  • Networking equipment like routers, switches, and wireless communication systems
  • Industrial control systems and automation
  • Medical devices requiring reliable clocking solutions
  • Automotive electronics that demand high reliability under varying conditions

In summary, Microchip Technology's DSC1030BC1-030.0000T offers a blend of performance, reliability, and ease of integration, making it a top choice for engineers and designers looking for a MEMS-based timing solution.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess