EN
  • EN
  • DE

DSC1101CI5-016.0000

Part No DSC1101CI5-016.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LOW JITTER 16MHZ LVCMOS  /  16 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1101
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSC1101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1101CI5-016.0000
Standard Package 110
Win Source Part Number 1004435-DSC1101CI5-016.0000
Ultra Librarian 3D Model Ultra Librarian DSC1101CI5-016.0000 CAD Model

Description

The DSC1101CI5-016.0000 is a precision silicon MEMS oscillator from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model offers a frequency of 16.0000 MHz, which is ideal for a wide range of applications where reliable and accurate clock signals are critical for system performance.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 16.0000 MHz, suitable for high-performance electronics that require precise timing.
  • Package: Housed in a compact 4-pad ceramic package, the DSC1101CI5-016.0000 is designed for surface-mount technology (SMT), making it easy to integrate into various PCB designs.
  • Stability: It boasts excellent frequency stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Supply Voltage: The device supports a supply voltage of 2.25V to 3.63V, accommodating a range of power supplies and systems.
  • Low Power Consumption: Designed to be power-efficient, this oscillator is an ideal choice for battery-operated devices where power conservation is paramount.
  • Output Type: The DSC1101CI5-016.0000 provides a CMOS output, which is compatible with most digital circuits, ensuring seamless integration with a variety of electronic components.

Applications

This versatile oscillator is perfect for use in a multitude of applications including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware like routers and switches
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the DSC1101CI5-016.0000 is no exception. It is built to meet high-quality standards, ensuring reliability and performance consistency over its lifespan. With the backing of Microchip's expertise in microelectronics, customers can expect a product that performs to their expectations and supports the longevity of their electronic systems.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess