EN
  • EN
  • DE

DSC1121AE1-075.0000

Part No DSC1121AE1-075.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 75.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 13 Weeks
Features 75 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1121
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917551-DSC1121AE1-075.0000
Ultra Librarian 3D Model Ultra Librarian DSC1121AE1-075.0000 CAD Model

Description

Product Overview

Introducing the DSC1121AE1-075.0000, a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to deliver exceptional stability and accuracy for your electronic applications.

Key Features

  • Frequency: The oscillator operates at a standard frequency of 75.0000 MHz, providing a reliable clock source for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for various applications and compatible with a wide range of devices.
  • Output Type: The DSC1121AE1-075.0000 features a CMOS output, ensuring compatibility with most TTL and CMOS logic families.
  • Stability: With excellent frequency stability, this oscillator maintains consistent performance across temperature and voltage variations, ensuring reliable operation in diverse environments.
  • Package / Case: It comes in a compact 6-SMD, No Lead package, which allows for efficient use of PCB space without compromising on performance.
  • Operating Temperature: The device is designed to operate over an extended temperature range of -40°C to +85°C, suitable for industrial and commercial applications.
  • Low Jitter: The DSC1121AE1-075.0000 boasts low phase jitter, which is critical for applications requiring high precision timing such as telecommunications and networking equipment.

Applications

The DSC1121AE1-075.0000 is ideal for use in a wide array of applications where accurate timing is paramount. These include, but are not limited to, Ethernet, USB, PCI-Express interfaces, and high-speed data converters. Its robust design also makes it suitable for industrial controls, test and measurement equipment, and storage systems that operate in harsh environments.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1121AE1-075.0000 is no exception, with rigorous testing and quality control measures in place to ensure that each oscillator performs to specifications.

Ordering Information

For those looking to integrate the DSC1121AE1-075.0000 into their designs, detailed datasheets and technical support are available from Microchip Technology. Contact your local distributor or visit the Microchip Technology website for ordering information and to explore additional product resources.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess