EN
  • EN
  • DE

DSC1121AI2-125.0000T

Part No DSC1121AI2-125.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1121
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917553-DSC1121AI2-125.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1121AI2-125.0000T CAD Model

Description

Introducing the DSC1121AI2-125.0000T from Microchip Technology

Microchip Technology's DSC1121AI2-125.0000T is a high-performance, precision MEMS oscillator designed to deliver exceptional stability and reliability for a wide range of applications. This state-of-the-art component is part of Microchip's extensive portfolio of timing solutions, engineered to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • Frequency Range: The DSC1121AI2-125.0000T offers a stable frequency output of 125.0000 MHz, which is ideal for high-speed digital systems that require precise clock signals.
  • Low Jitter Performance: With its low phase jitter, this oscillator ensures high-quality signal integrity, making it suitable for applications such as high-speed data communications, networking, and digital signal processing.
  • Supply Voltage: Operating from a 2.25V to 3.63V supply voltage range, the DSC1121AI2-125.0000T is versatile and can be easily integrated into various system designs without the need for additional voltage regulation.
  • Operating Temperature Range: This device is designed to perform reliably over an extended temperature range of -40°C to +85°C, making it suitable for industrial and commercial environments where temperature fluctuations are common.
  • Packaging: The oscillator comes in a compact 6-SMD, no lead package, allowing for efficient use of PCB space and ease of soldering during the manufacturing process.
  • Stability: It offers excellent frequency stability, which is critical for maintaining system performance over time and under varying environmental conditions.

Applications

The DSC1121AI2-125.0000T is designed for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Data centers and server farms
  • Storage systems
  • Test and measurement equipment
  • High-definition video and audio broadcasting
  • Industrial control systems

With its robust design and high precision, the DSC1121AI2-125.0000T from Microchip Technology is an excellent choice for system designers looking to enhance the performance and reliability of their electronic systems. Whether you're developing cutting-edge technology or optimizing existing designs, this MEMS oscillator will provide the timing accuracy you need to succeed.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8004 $116.0580
225+ $0.7750 $174.3750
310+ $0.7508 $232.7480
400+ $0.7253 $290.1200
535+ $0.6503 $347.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess