EN
  • EN
  • DE
  • IT

DSC1121AM1-032.7680

Part No DSC1121AM1-032.7680
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC 32.768MHZ LVCMOS -55C-1  /  32.768 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -55°C ~ 125°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-VDFN Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1044435-DSC1121AM1-032.7680
Ultra Librarian 3D Model Ultra Librarian DSC1121AM1-032.7680 CAD Model

Description

Microchip Technology's DSC1121AM1-032.7680 Precision MEMS Oscillator

The DSC1121AM1-032.7680 is a high-stability, low-jitter MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent demands of modern electronic systems, offering a reliable timing solution for a wide range of applications, including telecommunications, networking, data centers, and industrial markets.

With a fixed frequency of 32.7680 MHz, this component operates within the standard range for real-time clocks and various other timing-critical applications. It is housed in a compact 6-SMD, no lead package, making it suitable for space-constrained designs without compromising performance.

Key features of the DSC1121AM1-032.7680 include:

  • Stability and Precision: The device is characterized by its excellent frequency stability, ensuring precise timing for the duration of its application.
  • Low Jitter: It offers exceptionally low phase jitter, typically under 1 picosecond, which is crucial for high-speed digital signal processing and can enhance system performance.
  • Supply Voltage: The oscillator operates at a supply voltage of 3.3V, which is a common voltage level in many electronic systems, ensuring easy integration.
  • Operating Temperature Range: It is designed to function over an extended temperature range, making it suitable for use in environments that experience temperature variations.
  • Long-term Reliability: The MEMS technology employed in this oscillator offers superior reliability and longer lifespan compared to traditional quartz crystal oscillators.
  • RoHS Compliant: The product is RoHS compliant, meeting the environmental standards for hazardous substance regulations.

The DSC1121AM1-032.7680 is a testament to Microchip Technology's commitment to providing advanced timing solutions that cater to the evolving needs of the electronics industry. Its integration of MEMS technology with sophisticated electronic design ensures that this oscillator delivers both performance and durability, making it a top choice for engineers and designers looking for a high-quality, dependable clock source.

Whether it's for wearables, IoT devices, or high-performance computing systems, the DSC1121AM1-032.7680 is engineered to provide a stable, precise, and reliable timing solution that supports the critical functions of today's electronic devices.

You May Also Be Interested in

Diodes Incorporated
XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Need more? Email Us
Diodes Incorporated
CRYSTAL 25.00075MHZ 18PF SMD / 25.00075 MHz ±10ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.6014
CTS-Frequency Controls
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.7086
Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV / 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess