EN
  • EN
  • DE

DSC1122CI2-125.0000

Part No DSC1122CI2-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ LVPECL / 125 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1122
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1122
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351137-DSC1122CI2-125.0000
Ultra Librarian 3D Model Ultra Librarian DSC1122CI2-125.0000 CAD Model

Description

Product Overview: DSC1122CI2-125.0000

Manufacturer: Microchip Technology

Category: Clock/Timing - Programmable Oscillators

The DSC1122CI2-125.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a stable and reliable frequency source, suitable for a wide range of applications in modern electronics. The oscillator operates at a fixed frequency of 125.0000 MHz, providing a precise clock signal for timing-sensitive applications.

Constructed using Microchip's advanced MEMS technology, the DSC1122 series offers excellent temperature stability and jitter performance, rivaling traditional quartz crystal oscillators while providing enhanced reliability and resilience to environmental factors such as shock and vibration. This makes it an ideal choice for industrial, automotive, and telecommunications applications, among others.

Key Features:

  • Frequency: 125.0000 MHz
  • Supply Voltage: 2.25V to 3.63V
  • Output Type: CMOS
  • Package / Case: 6-SMD, No Lead
  • Size / Dimension: 2.50mm x 2.00mm
  • Temperature Stability: ±25ppm
  • Operating Temperature: -40°C to +85°C
  • Function: Standby (Power Down)
  • Current - Supply (Max): 8mA
  • Mounting Type: Surface Mount

With its integrated phase-locked loop (PLL) circuitry, the DSC1122CI2-125.0000 can generate a high-frequency clock signal from a lower frequency reference signal, providing flexibility in system design. The product also features a standby function that allows the oscillator to be placed in a power-down state, reducing power consumption when the clock signal is not required.

The device is packaged in a compact 6-SMD, no-lead package, which minimizes the footprint on the printed circuit board (PCB) and is suitable for high-density mounting. This, combined with its wide operating temperature range, ensures that the DSC1122CI2-125.0000 can be used in a variety of challenging environments without compromising performance.

Whether you are designing a complex telecommunications system, an automotive electronics module, or a high-performance industrial control system, the DSC1122CI2-125.0000 from Microchip Technology offers a reliable and high-quality clock solution to meet your needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess