EN
  • EN
  • DE

DSC1122CI2-150.0000T

Part No DSC1122CI2-150.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 150.000MHZ LVPECL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1122
Packaging Reel - TR
Type MEMS (Silicon)
Frequency 150MHz
Function Enable/Disable
Output LVPECL
Operating Supply Voltage 2.25 V ~ 3.6 V
Frequency Stability ±25ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 58mA
Mounting SMD
Package 6-SMD, No Lead
Size 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 22mA
Manufacturer Homepage www.microchip.com
Win Source Part Number 752974-DSC1122CI2-150.0000T
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 10, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSC1122CI2-150.0000T CAD Model

Description

The DSC1122CI2-150.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is designed to meet the rigorous demands of modern electronic systems, offering a stable and reliable clocking solution that is ideal for a wide range of applications.

Key Features

  • Frequency: The device provides a stable frequency output of 150.0000 MHz, suitable for high-speed digital signal processing and communication applications.
  • Supply Voltage: It operates at a supply voltage of 2.25V to 3.6V, ensuring compatibility with a variety of digital systems.
  • Stability: The DSC1122CI2-150.0000T offers excellent frequency stability, which is critical for applications where precision timing is essential.
  • Form Factor: Packaged in a compact industry-standard 6-pin ceramic package, it is designed for easy integration into space-constrained designs.
  • Temperature Range: This oscillator operates over an industrial temperature range, making it suitable for use in environments subject to temperature extremes.
  • Output Type: It provides a CMOS/TTL compatible output, ensuring easy interfacing with most logic families.

Applications

The DSC1122CI2-150.0000T is versatile and can be used in a multitude of applications, including:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunications infrastructure and wireless base stations
  • High-performance computing and data storage systems
  • Industrial and automotive electronics that require precise timing
  • Consumer electronics including smart TVs and gaming consoles

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC1122CI2-150.0000T oscillator provides superior performance and reliability. It is designed to meet the stringent requirements of the most critical applications, providing designers with peace of mind and a dependable clocking solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess