EN
  • EN
  • DE

DSC1123AI1-200.0000

Part No DSC1123AI1-200.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 200.0000MHZ LVDS SMD  /  200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 200 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4638
Standard Package 50
Win Source Part Number 1018769-DSC1123AI1-200.0000
Ultra Librarian 3D Model Ultra Librarian DSC1123AI1-200.0000 CAD Model

Description

The DSC1123AI1-200.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the demanding needs of today's advanced electronic systems, this oscillator delivers a fixed frequency of 200.0000 MHz with exceptional stability and reliability.

Key Features

  • Frequency: 200.0000 MHz
  • Supply Voltage: 2.25V to 3.63V
  • Output Type: LVDS
  • Package / Case: 6-SMD, No Lead
  • Operating Temperature: -40°C to +85°C
  • Frequency Stability: ±50ppm
  • Low Jitter: Sub-picosecond jitter performance for noise-sensitive applications

Applications

The DSC1123AI1-200.0000 is ideal for use in a wide range of applications where precise clock timing is crucial. These include but are not limited to:

  • Networking (Switches, Routers)
  • Storage (SSDs, HDDs)
  • Telecommunications (Base Stations, Network Timing)
  • High-Performance Computing
  • Industrial Systems

Product Advantages

Microchip's DSC1123AI1-200.0000 offers several advantages over traditional crystal oscillators, including improved reliability, resistance to shock and vibration, and reduced board space requirements. The device's integrated Phase-Locked Loop (PLL) provides a stable and accurate output frequency that is less susceptible to temperature changes and aging effects.

Quality and Support

As with all Microchip products, the DSC1123AI1-200.0000 is backed by Microchip's commitment to quality and support. The device is RoHS compliant and supported by Microchip's global customer service and technical support network, ensuring that you can integrate this oscillator into your design with confidence.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess