EN
  • EN
  • DE

DSC1123BI5-156.2500T

Part No DSC1123BI5-156.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVDS SMD / 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1123
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 156.25 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1123
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349173-DSC1123BI5-156.2500T
Ultra Librarian 3D Model Ultra Librarian DSC1123BI5-156.2500T CAD Model

Description

Product Overview: DSC1123BI5-156.2500T

The DSC1123BI5-156.2500T is a high-performance, precision MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a stable and reliable clock source for a wide array of electronic applications, including networking, telecommunications, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.250 MHz, which is ideal for high-speed data transfer and synchronization tasks.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a variety of digital systems.
  • Stability: The DSC1123 series boasts excellent frequency stability, ensuring minimal frequency variation over temperature and time, which is crucial for applications requiring precise timing.
  • Form Factor: It comes in a compact 6-SMD (Surface Mount Device) package, allowing for space-saving integration into PCB designs.
  • Output Type: The device provides a CMOS (Complementary Metal-Oxide Semiconductor) output, which is widely used in digital circuits for its low power consumption and high noise immunity.
  • Temperature Range: This oscillator operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The DSC1123BI5-156.2500T is versatile and can be used in various applications, including:

  • Data centers and servers
  • Networking equipment such as routers and switches
  • Wireless communication systems
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC1123BI5-156.2500T is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance. Additionally, Microchip's customer support and design services can assist with integration, reducing development time and accelerating time-to-market for products utilizing this oscillator.

Conclusion

In conclusion, the DSC1123BI5-156.2500T from Microchip Technology is an exceptional choice for designers looking for a high-quality, stable, and reliable clock source. Its combination of performance, compact size, and versatility makes it an ideal choice for a broad spectrum of electronic applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3225 $55.9350
14+ $7.6492 $107.0888
21+ $7.4102 $155.6142
28+ $7.1712 $200.7936
37+ $6.9321 $256.4877
49+ $6.2150 $304.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,423 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess