EN
  • EN
  • DE

DSC1202CI3-106M2500

Part No DSC1202CI3-106M2500
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS SMD HIGH PERFORMANCE  /  106.25 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC12X2
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 106.25 MHz
Function Standby (Power Down)
Output LVPECL
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 50mA (Typ)
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number DSC1202
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1202CI3-106M2500
Standard Package 110
Win Source Part Number 1091438-DSC1202CI3-106M2500
Ultra Librarian 3D Model Ultra Librarian DSC1202CI3-106M2500 CAD Model

Description

The DSC1202CI3-106M2500 is a high-performance, precision digital signal controller (DSC) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is designed to cater to the demanding requirements of advanced digital signal processing applications, including industrial control systems, automotive electronics, communication systems, and power management solutions.

At the heart of the DSC1202CI3-106M2500 lies a powerful core that operates at a maximum frequency of 2500 MHz, enabling fast and efficient signal processing capabilities. This high-speed operation is made possible by Microchip's innovative design, which integrates a 16-bit digital signal processor with a high-performance microcontroller unit (MCU). The synergy of these components ensures that the DSC1202CI3-106M2500 can handle complex algorithms and multitasking with ease.

The device comes equipped with 106 KB of on-chip flash memory, providing ample space for code storage and facilitating swift execution of instructions. Additionally, the DSC1202CI3-106M2500 features a versatile set of peripherals, including multiple analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of communication interfaces such as UART, SPI, and I2C. These interfaces allow for seamless integration with a wide range of external devices and sensors, making it an ideal choice for system designers looking to create scalable and modular systems.

The DSC1202CI3-106M2500 is also designed with robustness in mind. It operates over an industrial temperature range and incorporates several safety features, including brown-out detection and a watchdog timer, to ensure reliable operation in harsh environments. Microchip's commitment to quality is further reflected in the provision of comprehensive development tools and software libraries, which simplify the design process and reduce time-to-market for developers working with this DSC.

In summary, the DSC1202CI3-106M2500 from Microchip Technology stands out as a sophisticated solution for designers who require a blend of high-speed digital signal processing and the flexibility of a microcontroller. Its robust feature set, combined with Microchip's renowned support and resources, make it a valuable asset for any high-tech digital signal processing application.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess