EN
  • EN
  • DE
  • IT

DSC2030FI2-C0004T

Part No DSC2030FI2-C0004T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2030
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.35MHz, 148.5MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2030
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917567-DSC2030FI2-C0004T
Ultra Librarian 3D Model Ultra Librarian DSC2030FI2-C0004T CAD Model

Description

Microchip Technology DSC2030FI2-C0004T

The DSC2030FI2-C0004T is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed with a focus on high-efficiency and versatility, this product is ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the DSC2030FI2-C0004T lies a powerful core that is capable of executing instructions with speed and precision. This MCU is equipped with a rich set of features, including advanced analog peripherals, multiple communication interfaces, and robust digital signal processing capabilities. It is tailored to meet the demanding requirements of complex and compute-intensive tasks.

The device boasts a substantial amount of flash memory and RAM, ensuring ample space for application code and data storage. This, combined with its low-power operation modes, makes it an excellent choice for battery-operated devices where power efficiency is critical. The DSC2030FI2-C0004T also offers a variety of timers, counters, and capture/compare modules that provide accurate timing measurements and control.

Connectivity is a strong suit of this product. It includes support for standard communication protocols such as SPI, I2C, and UART, allowing for seamless integration with other components and systems. Additionally, its robust I/O capabilities enable it to interface with sensors, actuators, and other external hardware with ease.

Safety and reliability are paramount for Microchip Technology, and the DSC2030FI2-C0004T is no exception. It features built-in protection mechanisms and diagnostic tools to help prevent system failures and simplify troubleshooting. With its wide operating temperature range, it is designed to perform reliably in harsh environments.

In summary, the Microchip Technology DSC2030FI2-C0004T MCU is a highly integrated and flexible solution that provides the performance and features necessary to drive the next generation of innovative electronic designs. Its combination of processing power, memory, connectivity, and reliability make it a top choice for developers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $10.6166
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $24.3499
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess