EN
  • EN
  • DE

DSC2110FI2-A0008

Part No DSC2110FI2-A0008
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2110
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343575-DSC2110FI2-A0008
Ultra Librarian 3D Model Ultra Librarian DSC2110FI2-A0008 CAD Model

Description

The DSC2110FI2-A0008 from Microchip Technology is a high-performance, precision digital signal controller (DSC) that combines the best features of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This product is part of Microchip's innovative DSC portfolio, designed to cater to demanding applications that require a mix of control and signal processing functionalities.

Key Features

  • Advanced Core: The DSC2110FI2-A0008 features a powerful core with DSP-enhanced instruction set, enabling it to execute digital filtering, complex math functions, and control algorithms efficiently.
  • High-Speed Operation: With a fast clock speed, this DSC can handle high-throughput tasks, making it suitable for applications such as motor control, power conversion, and sensor processing.
  • Flexible Memory Options: Equipped with ample flash memory and RAM, the DSC2110FI2-A0008 is capable of storing complex programs and facilitating real-time data processing without external memory components.
  • Robust Peripheral Set: The device includes a variety of peripherals such as PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like UART, SPI, and I2C, providing versatile connectivity and control options.
  • Enhanced Security: Security features are integrated to protect intellectual property and ensure secure data communications, which is critical for IoT and connected devices.

Applications

The DSC2110FI2-A0008 is designed to meet the rigorous demands of various industrial, automotive, and consumer applications. Its processing power and peripheral integration make it an excellent choice for:

  • Advanced motor control systems
  • Power supply and management
  • Intelligent sensing and IoT devices
  • Audio processing and voice recognition
  • Robotics and automation

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC2110FI2-A0008 is manufactured with stringent quality control processes, ensuring high performance and stability across various environmental conditions. With Microchip's support and extensive documentation, designers can confidently integrate this DSC into their next-generation products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess