EN
  • EN
  • DE

DSC2133FI2-G0001

Part No DSC2133FI2-G0001
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2133
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 148.5MHz, 156.25MHz
Frequency - Output 2 74.25MHz, 125MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 38mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2133
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343545-DSC2133FI2-G0001
Ultra Librarian 3D Model Ultra Librarian DSC2133FI2-G0001 CAD Model

Description

Product Overview: DSC2133FI2-G0001 from Microchip Technology

The DSC2133FI2-G0001 is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of the modern electronics industry, offering a combination of features that make it suitable for a wide range of applications.

Key Features:

  • Dual-Core Functionality: The DSC2133FI2-G0001 is equipped with a dual-core architecture that combines the capabilities of a microcontroller (MCU) with the digital signal processing (DSP) power of a digital signal controller (DSC). This hybrid design enables the device to handle complex algorithms and control tasks efficiently.
  • High-Speed Performance: With a high clock speed and optimized instruction set, this product delivers the performance necessary to support real-time processing and high-speed control loops, making it ideal for applications such as motor control and power conversion.
  • Advanced Peripherals: The device comes with a range of integrated peripherals, including high-resolution Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and communication interfaces such as UART, SPI, and I2C for seamless connectivity.
  • Robust Security Features: Security is a paramount concern in today's connected devices, and the DSC2133FI2-G0001 addresses this with built-in security features to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the product offers various power-saving modes, which enable it to operate in energy-critical applications without compromising performance.

Applications:

The versatility of the DSC2133FI2-G0001 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial Automation
  • Automotive Systems
  • Consumer Electronics
  • Power Management Systems
  • Embedded Control Systems

Microchip Technology's DSC2133FI2-G0001 is a testament to the company's commitment to innovation and quality. With its robust feature set and reliable performance, this product stands out as a top choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess