EN
  • EN
  • DE

DSC2144FI2-F0022

Part No DSC2144FI2-F0022
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2144
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz
Frequency - Output 2 100MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2144
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343114-DSC2144FI2-F0022
Ultra Librarian 3D Model Ultra Librarian DSC2144FI2-F0022 CAD Model

Description

Product Overview: DSC2144FI2-F0022

The DSC2144FI2-F0022 is a cutting-edge microcontroller produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to cater to the demanding needs of modern electronics, this product is an ideal choice for developers looking to implement advanced features in their applications.

Key Features

  • High Performance: At the heart of the DSC2144FI2-F0022 lies a powerful core that is capable of executing instructions with high efficiency, providing the computational power necessary for complex tasks.
  • Ample Memory: This microcontroller is equipped with a generous amount of memory, including both flash and RAM, allowing for robust applications and effective data management.
  • Connectivity: With built-in support for various communication protocols, the DSC2144FI2-F0022 ensures seamless integration with other components and peripherals, facilitating the development of connected devices.
  • Low Power Consumption: Microchip Technology understands the importance of energy efficiency, which is why this microcontroller is designed to operate with minimal power usage, extending the battery life of portable devices.
  • Robust Security: Security features are embedded to protect against unauthorized access and ensure the integrity of data, making it suitable for applications that require secure operations.

Applications

The versatility of the DSC2144FI2-F0022 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Medical devices

Support and Resources

Microchip Technology provides extensive support for the DSC2144FI2-F0022, offering designers a wealth of resources such as development tools, software libraries, and application notes. This ensures a smoother development process, from prototyping to production.

In conclusion, the DSC2144FI2-F0022 from Microchip Technology is a robust and versatile microcontroller that offers the perfect blend of performance, memory, connectivity, power efficiency, and security. It stands as an excellent choice for engineers and developers aiming to create sophisticated and reliable electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess