EN
  • EN
  • DE

DSC2210FI2-A0022

Part No DSC2210FI2-A0022
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2210
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 16MHz
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2210
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343294-DSC2210FI2-A0022
Ultra Librarian 3D Model Ultra Librarian DSC2210FI2-A0022 CAD Model

Description

Product Overview: DSC2210FI2-A0022 by Microchip Technology

The DSC2210FI2-A0022 is a state-of-the-art digital signal controller (DSC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is tailored for applications that demand efficient, high-speed digital signal processing capabilities combined with the functionality of a microcontroller.

Key Features

  • Advanced Digital Signal Processing: The DSC2210FI2-A0022 boasts a powerful DSP engine that provides exceptional computational speed and performance, making it ideal for complex algorithms and signal processing tasks.
  • Microcontroller Functionality: Alongside its DSP capabilities, this DSC integrates microcontroller features, including a rich set of peripherals and I/O options, to support a wide range of applications.
  • High Precision: It offers high-precision analog to digital converters (ADCs) and digital to analog converters (DACs), ensuring accurate data acquisition and signal generation for critical applications.
  • Robust Connectivity: The DSC2210FI2-A0022 includes various communication interfaces such as UART, SPI, and I2C, facilitating easy integration with other components and systems.
  • Programmability: This device is programmable with Microchip's MPLAB IDE, which provides a user-friendly development environment, simplifying the programming process and accelerating product development.

Applications

The versatility of the DSC2210FI2-A0022 makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Motor Control
  • Power Conversion
  • Audio Processing
  • Automotive Systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC2210FI2-A0022 is no exception. It is built to meet high standards, ensuring reliable performance in even the most demanding environments. Additionally, Microchip provides extensive support and resources to help designers and engineers make the most of this advanced DSC in their projects.

With its combination of DSP and microcontroller functionalities, the DSC2210FI2-A0022 from Microchip Technology stands out as a versatile and powerful component for any application requiring robust digital signal processing and control features.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess