Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2211
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2211
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343471-DSC2211FI2-E0018T
Ultra Librarian 3D Model Ultra Librarian DSC2211FI2-E0018T CAD Model

Description

Microchip Technology's DSC2211FI2-E0018T: A High-Performance Digital Signal Controller

The DSC2211FI2-E0018T from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease of use of a microcontroller (MCU). Designed to cater to demanding applications that require high-speed and precision, this product is an ideal choice for industries ranging from automotive to industrial control, consumer electronics, and telecommunications.

Key Features

  • Advanced Processing Capabilities: At the core of the DSC2211FI2-E0018T is a powerful DSP engine that provides rapid computation and data manipulation, enabling efficient handling of complex algorithms and control processes.
  • Integrated Peripherals: The device comes with a variety of built-in peripherals, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces like UART, SPI, and I2C. This integration reduces the need for external components, saving on both space and cost.
  • Robust Memory Architecture: With ample on-chip memory, including flash memory for program storage and RAM for data, the DSC2211FI2-E0018T ensures smooth and efficient operation even in complex applications.
  • Enhanced Connectivity: The DSC supports multiple connectivity options, which are essential for modern control systems that require networked communication for data exchange and remote management.
  • Energy Efficiency: Microchip's focus on low-power design means that this DSC is optimized for energy efficiency, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the DSC2211FI2-E0018T makes it a perfect fit for a wide array of applications. In the automotive sector, it can be used for engine management systems and advanced driver-assistance systems (ADAS). For industrial applications, it excels in motor control, power conversion, and process control systems. In consumer electronics, it is ideal for audio processing and home automation systems.

Overall, the DSC2211FI2-E0018T from Microchip Technology is a robust solution that offers the perfect blend of performance, integration, and efficiency, making it a top choice for developers and engineers looking to push the boundaries of digital signal control.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6121HI2A-0090T
Microchip Technology
OSC MEMS LOW PWR SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JE1B-01B4
Microchip Technology
MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023HI2A-00AD
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6023MI2A-00A4T
Microchip Technology
MEMS OSCILLATOR (FS), ULTRA LOW / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JA2B-01AR
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for DSC6021HI2A-009V
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2110FI2-A0008T
Microchip Technology
MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Need more? Email Us
ECAD model for DSC6021JI2A-00A3T
Microchip Technology
2-OUTPUT MEMS CLOCK GEN 48M 0.03 / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
ECAD model for DSC612RI1A-0133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention