EN
  • EN
  • DE

DSC2110FI2-A0008T

Part No DSC2110FI2-A0008T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2110
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25Mhz, 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.037" (0.95mm)
Package / Case 14-SMD, No Lead
Base Product Number DSC2110
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343269-DSC2110FI2-A0008T
Ultra Librarian 3D Model Ultra Librarian DSC2110FI2-A0008T CAD Model

Description

Microchip Technology's DSC2110FI2-A0008T: A High-Performance Digital Signal Controller

The DSC2110FI2-A0008T is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to meet the demanding requirements of advanced digital signal processing applications. This product is a testament to Microchip's commitment to providing high-quality, reliable, and innovative solutions for the embedded control market.

At the heart of the DSC2110FI2-A0008T lies a powerful core that is capable of executing DSP instructions efficiently, making it an ideal choice for applications such as motor control, power conversion, and sensor processing. It combines the processing power of a digital signal processor with the functionality and ease of use of a microcontroller, offering the best of both worlds to developers and engineers.

Featuring a wide range of integrated peripherals, the DSC2110FI2-A0008T is designed to simplify system design and reduce time to market. These peripherals include high-speed analog-to-digital converters (ADCs), pulse-width modulation (PWM) controllers, and serial communication interfaces such as UART, SPI, and I2C. This integration allows for seamless interfacing with sensors, actuators, and other electronic components in complex embedded systems.

The DSC2110FI2-A0008T also boasts robust security features to protect your applications from unauthorized access and tampering. With features such as secure boot, cryptographic accelerators, and a random number generator, this DSC ensures the integrity and confidentiality of your data.

Designed with power efficiency in mind, the DSC2110FI2-A0008T operates at low power consumption levels, making it suitable for battery-operated devices and applications where energy conservation is critical. Additionally, its small form factor allows for integration into space-constrained designs without compromising on performance or functionality.

Developers will appreciate the comprehensive development tools and software support provided by Microchip, which includes an integrated development environment (IDE), compilers, and debuggers. This support ensures a smooth development process from prototyping to production.

In conclusion, the DSC2110FI2-A0008T from Microchip Technology is a versatile and powerful digital signal controller that offers a perfect blend of performance, integration, and efficiency, making it an excellent choice for a wide range of embedded control applications.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess