EN
  • EN
  • DE

DSC6122CI2A-00AUT

Part No DSC6122CI2A-00AUT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 50MHz, 100MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343432-DSC6122CI2A-00AUT
Ultra Librarian 3D Model Ultra Librarian DSC6122CI2A-00AUT CAD Model

Description

Microchip Technology DSC6122CI2A-00AUT Product Overview

The DSC6122CI2A-00AUT is a high-performance, low-power MEMS oscillator from Microchip Technology, offering design engineers a reliable and versatile timing solution for a wide range of electronic applications. This precision device is part of Microchip's extensive MEMS oscillator family, known for its stability, accuracy, and ease of integration into various systems.

Key Features

  • Frequency Range: The DSC6122CI2A-00AUT offers a stable frequency output of 25 MHz, making it suitable for applications requiring a precise clock source.
  • Supply Voltage: This oscillator operates at a supply voltage of 2.25V to 3.6V, accommodating a variety of power supply configurations and ensuring compatibility with both 3.3V and 2.5V systems.
  • Low Power Consumption: With its low power consumption, the DSC6122CI2A-00AUT is an excellent choice for battery-powered devices, helping to extend battery life and reduce power-related design constraints.
  • Packaging: It comes in a compact 4-SMD, no lead package, which allows for high-density mounting and saves valuable board space in space-constrained applications.
  • Temperature Stability: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring consistent performance across varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, delivering a square wave signal that can directly drive a microcontroller or other digital logic circuits.

Applications

The DSC6122CI2A-00AUT is ideal for use in a broad spectrum of applications, including but not limited to:

  • Consumer electronics such as wearables, smart appliances, and gaming devices
  • Industrial control systems and automation equipment
  • Telecommunication infrastructure and IoT devices
  • Medical devices and healthcare technology
  • Automotive electronics and infotainment systems

Microchip Technology's commitment to quality and performance is evident in the DSC6122CI2A-00AUT MEMS oscillator. With its robust feature set and flexible design, it stands as a superior timing component that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess