EN
  • EN
  • DE

DSC2230FI2-C0006

Part No DSC2230FI2-C0006
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2230
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 200MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2230
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344085-DSC2230FI2-C0006
Ultra Librarian 3D Model Ultra Librarian DSC2230FI2-C0006 CAD Model

Description

The DSC2230FI2-C0006 is a high-performance, precision integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications that demand reliable and robust performance in various industrial, automotive, and consumer electronics sectors.

Key Features

  • High Precision: The DSC2230FI2-C0006 offers exceptional accuracy and stability, which is crucial for applications requiring precise measurements and control.
  • Low Power Consumption: With an emphasis on energy efficiency, this product is engineered to operate with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the DSC2230FI2-C0006 is resilient against environmental factors such as temperature fluctuations, vibrations, and electromagnetic interference.
  • Customizability: Microchip Technology understands the need for versatile solutions, and thus, the DSC2230FI2-C0006 is designed to be easily customizable, fitting a broad range of customer requirements.
  • Connectivity: This product is equipped with advanced connectivity features, ensuring seamless integration with existing systems and networks for a smarter and more connected experience.

Applications

The versatility of the DSC2230FI2-C0006 allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive electronics, including engine control units and infotainment systems
  • Consumer electronics such as smart home devices and wearables
  • Communication infrastructure, including routers and switches
  • Medical devices requiring high reliability and precision

Quality and Support

Microchip Technology is committed to delivering products of the highest quality. The DSC2230FI2-C0006 is backed by rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its intended applications. Additionally, customers can benefit from Microchip's world-class technical support and service to ensure the successful implementation of their projects.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess