EN
  • EN
  • DE

DSC2230FI2-C0006T

Part No DSC2230FI2-C0006T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2230
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 200MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 32mA
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-SMD, No Lead
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2230
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343697-DSC2230FI2-C0006T
Ultra Librarian 3D Model Ultra Librarian DSC2230FI2-C0006T CAD Model

Description

The DSC2230FI2-C0006T is a cutting-edge digital signal controller (DSC) developed by the renowned Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance product is designed to meet the rigorous demands of modern control applications.

Key Features

  • High-Speed CPU: The core of the DSC2230FI2-C0006T operates at a swift pace, enabling rapid processing of complex algorithms and control functions.
  • Integrated Peripherals: This DSC comes with a range of built-in peripherals that support a variety of functions, including advanced motor control, power conversion, and sensing applications.
  • Robust Memory Architecture: It boasts a generous amount of flash memory and RAM, ensuring ample space for application code and data storage.
  • Flexible Communication Interfaces: The device features multiple communication interfaces such as UART, SPI, and I2C, allowing for versatile connectivity with other components in a system.

Advanced Control Capabilities

The DSC2230FI2-C0006T excels in applications requiring sophisticated control algorithms. Its architecture is optimized for digital signal processing tasks that are essential in power electronics, such as inverters and converters, as well as for precise motor control in industrial and automotive applications.

Energy Efficient

Microchip Technology has designed the DSC2230FI2-C0006T with energy efficiency in mind. Its power management features contribute to reduced energy consumption, making it suitable for battery-powered or energy-sensitive applications.

Easy Integration

Integrating the DSC2230FI2-C0006T into a product design is made easier with Microchip's comprehensive development tools and software libraries. These resources help to streamline the development process, from initial prototyping to final production.

Reliability and Support

As with all Microchip products, the DSC2230FI2-C0006T is backed by the company's commitment to quality and longevity. Customers can expect reliable performance and extensive support, including technical documentation, reference designs, and customer service.

Applications

This DSC is ideal for a wide range of applications, including:

  • Industrial Automation
  • Automotive Control Systems
  • Renewable Energy Systems
  • Consumer Electronics

For those looking to incorporate a powerful and efficient digital signal controller into their next project, the DSC2230FI2-C0006T from Microchip Technology is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess