EN
  • EN
  • DE

DSC557-0334FE0

Part No DSC557-0334FE0
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL LVD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Manufacturer Microchip Technology
Series DSC557-03
Package Tube
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 14-VFQFN Exposed Pad
Case / Package 14-QFN (2.5x3.2)
Family Name DSC557
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917577-DSC557-0334FE0
Ultra Librarian 3D Model Ultra Librarian DSC557-0334FE0 CAD Model

Description

Microchip Technology's DSC557-0334FE0: A High-Performance Oscillator Solution

Microchip Technology's DSC557-0334FE0 is a cutting-edge oscillator device designed to meet the needs of modern electronic applications. This component is part of Microchip's comprehensive portfolio of timing solutions that provide reliable and precise clock signals essential for a wide array of digital systems.

Key Features:

  • Frequency Range: The DSC557-0334FE0 offers a stable frequency output, ensuring that your devices operate at the precise clock speed required for optimal performance.
  • Low Jitter: This oscillator is engineered to produce a low-jitter signal, which is crucial for maintaining the integrity of high-speed data communications and reducing signal distortion.
  • Supply Voltage: It operates with a standard supply voltage, making it compatible with a variety of circuits without the need for additional voltage regulation components.
  • Temperature Stability: The device is designed to maintain consistent performance over a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Package: The DSC557-0334FE0 comes in a compact, surface-mount package that is suitable for space-constrained applications while also allowing for efficient assembly in mass production.

Applications:

The DSC557-0334FE0 is an ideal choice for a multitude of applications where stable and precise timing is paramount. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and modems
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics that require precise timing for audio/video processing

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The DSC557-0334FE0 oscillator is built to meet the rigorous standards expected from industry-leading timing solutions. Customers can trust this product to deliver consistent performance and longevity, which is especially important for mission-critical systems and applications.

With its robust feature set and versatile applications, the DSC557-0334FE0 from Microchip Technology stands out as a top-tier choice for designers looking to incorporate a reliable oscillator into their electronic designs.

You May Also Be Interested in

Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess