EN
  • EN
  • DE

DSC6021CI2A-00GB

Part No DSC6021CI2A-00GB
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) LVCMOS 25PPM 3.2X2 / CMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 27.705MHz, 27.71MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343362-DSC6021CI2A-00GB
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00GB CAD Model

Description

Microchip Technology DSC6021CI2A-00GB

The DSC6021CI2A-00GB is a state-of-the-art MEMS oscillator from Microchip Technology, designed to provide reliable and precise timing solutions for a wide array of electronic applications. This compact and energy-efficient component is an excellent choice for designers looking to reduce the size of their PCBs without compromising on performance or stability.

Key Features

  • Frequency Range: The device offers a stable frequency output of 32.768 kHz, which is ideal for real-time clock applications and other low-frequency timing requirements.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for battery-powered and portable devices that require low power consumption.
  • Stability: The oscillator provides excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: With its ultra-miniature 2.5x2.0 mm package, the DSC6021CI2A-00GB is perfect for applications where space is at a premium.
  • Output Type: The device features a CMOS output, delivering a square wave signal that can be easily integrated into digital circuits.

Applications

Due to its low power consumption and small size, the DSC6021CI2A-00GB is well-suited for a variety of applications, including:

  • Wearable Technology
  • Internet of Things (IoT) Devices
  • Mobile Phones and Tablets
  • Health and Fitness Monitors
  • Industrial and Automotive Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6021CI2A-00GB is no exception. The device is rigorously tested to meet stringent industry standards, ensuring long-term reliability for critical applications. Additionally, the MEMS-based design provides enhanced shock and vibration resistance compared to traditional crystal oscillators.

Environmental Compliance

The DSC6021CI2A-00GB oscillator is compliant with RoHS and Reach regulations, making it an environmentally friendly choice for designers and manufacturers looking to meet international standards for hazardous substances.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess