EN
  • EN
  • DE

DSC6021HE1A-00D7T

Part No DSC6021HE1A-00D7T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2.048MHz, 4.096MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343755-DSC6021HE1A-00D7T
Ultra Librarian 3D Model Ultra Librarian DSC6021HE1A-00D7T CAD Model

Description

Microchip Technology's DSC6021HE1A-00D7T: A Compact, High-Performance MEMS Oscillator

The DSC6021HE1A-00D7T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the renowned Microchip Technology, designed to deliver exceptional timing solutions for a wide range of electronic applications. This miniature, surface-mount device is part of the DSC6000 family, which is known for providing the smallest footprint and lowest power consumption among comparable products in the industry.

Key Features

  • Frequency Range: The DSC6021HE1A-00D7T offers a precise and stable frequency of 32.768 kHz, which is ideal for real-time clock (RTC) functions and various timing requirements.
  • Compact Size: With its ultra-small 1.6 x 1.2 mm package, the oscillator is perfect for space-constrained applications, allowing for more efficient use of PCB space.
  • Low Power Consumption: The device is engineered for energy efficiency, consuming minimal power and thereby extending the battery life of portable and wearable devices.
  • Temperature Stability: It operates over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions.
  • Supply Voltage: The DSC6021HE1A-00D7T operates at a supply voltage of 1.8V, which is conducive to low-power applications.

Applications

Due to its robust feature set, the DSC6021HE1A-00D7T is an excellent choice for a variety of applications, including but not limited to:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Healthcare and medical equipment
  • Industrial and automotive systems
  • Consumer electronics
  • Smartphones and tablets

Reliability and Quality

Microchip Technology is committed to delivering high-quality products, and the DSC6021HE1A-00D7T is no exception. It is designed to meet stringent reliability standards, ensuring a long operational life and stable performance. The MEMS technology also provides enhanced shock and vibration resistance compared to traditional crystal oscillators, making it a reliable choice for demanding applications.

Overall, the DSC6021HE1A-00D7T from Microchip Technology is an ideal solution for designers looking to integrate a high-performance, low-power, and space-efficient timing component into their next-generation electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess