EN
  • EN
  • DE

DSC6021JE1A-002MT

Part No DSC6021JE1A-002MT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 2MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343995-DSC6021JE1A-002MT
Ultra Librarian 3D Model Ultra Librarian DSC6021JE1A-002MT CAD Model

Description

Product Overview: DSC6021JE1A-002MT by Microchip Technology

The DSC6021JE1A-002MT is a high-precision, low-power MEMS oscillator from the renowned manufacturer Microchip Technology. This compact and reliable oscillator is designed to provide exceptional stability and performance for a wide range of electronic applications, including IoT devices, wearables, and portable electronics.

Key Features

  • Frequency Range: The DSC6021JE1A-002MT offers a frequency range of 2 MHz, suitable for various applications that require a stable clock source.
  • Supply Voltage: Operating with a supply voltage of 1.8V to 3.3V, it provides flexibility in power-sensitive designs, ensuring compatibility with a variety of digital systems.
  • Stability: With a frequency stability of ±25 ppm, this oscillator maintains precise frequency output over a range of environmental conditions, making it ideal for applications requiring high accuracy.
  • Form Factor: The device comes in a compact 4-SMD, no lead package, which minimizes the required board space and is suitable for high-density mounting.
  • Operating Temperature: It is capable of operating across a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse operating environments.
  • Low Power Consumption: Designed for energy efficiency, the DSC6021JE1A-002MT is optimal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Output Type: The product provides a CMOS output, known for its high noise immunity and compatibility with most digital circuits.

Applications

The versatility of the DSC6021JE1A-002MT makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for modern electronics that demand stable timing solutions, such as smart wearables, wireless communication systems, medical monitoring devices, and industrial controls. Its robust design and low power consumption also make it an ideal selection for portable and battery-operated devices.

In summary, the DSC6021JE1A-002MT from Microchip Technology is a superior MEMS oscillator that combines small size, energy efficiency, and high performance, representing a state-of-the-art solution for designers looking to enhance their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess