EN
  • EN
  • DE

DSC6021JE1B-01D7T

Part No DSC6021JE1B-01D7T
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 35.8907MHz, 59.8175MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6021
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342984-DSC6021JE1B-01D7T
Ultra Librarian 3D Model Ultra Librarian DSC6021JE1B-01D7T CAD Model

Description

The DSC6021JE1B-01D7T is a state-of-the-art MEMS oscillator from Microchip Technology, renowned for its precision and reliability in a variety of electronic applications. This compact and energy-efficient component is designed to meet the stringent demands of modern electronic devices.

Key Features

  • Frequency Range: This oscillator operates at a frequency of 1.7 MHz, providing a stable clock output suitable for a wide array of applications.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring compatibility with low-voltage electronics and contributing to overall power efficiency.
  • Stability: The DSC6021JE1B-01D7T boasts excellent frequency stability, which is crucial for applications that require consistent performance over time and varying conditions.
  • Package: Enclosed in a compact 4-SMD, no lead package, the device's small footprint makes it ideal for space-constrained applications.
  • Operating Temperature: It is built to operate over an industrial temperature range, ensuring reliability from -40°C to +85°C.
  • Output Type: The device provides a CMOS output, which is a standard in the industry for high compatibility with digital circuits.
  • RoHS Compliant: Adhering to environmental standards, this oscillator is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The DSC6021JE1B-01D7T is versatile and can be used in a variety of applications including:

  • Portable electronic devices
  • IoT devices
  • Wearable technology
  • Wireless communications
  • Industrial controls
  • Medical monitoring equipment

With its robust design and precise performance, the DSC6021JE1B-01D7T from Microchip Technology is an excellent choice for designers looking for a reliable clock solution in their next project.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess