EN
  • EN
  • DE

DSC6021MI1B-01B1

Part No DSC6021MI1B-01B1
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS LOW PWR SMD / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 10MHz, 11.4MHz
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Base Product Number DSC6021
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344482-DSC6021MI1B-01B1
Ultra Librarian 3D Model Ultra Librarian DSC6021MI1B-01B1 CAD Model

Description

Microchip Technology DSC6021MI1B-01B1

The DSC6021MI1B-01B1 is a state-of-the-art MEMS oscillator from Microchip Technology, designed to provide exceptional stability and accuracy for a wide range of electronic applications. This compact and reliable oscillator is an ideal choice for designers looking for a space-saving, low-power, and high-performance timing solution.

Key Features

  • Frequency Range: The DSC6021 series offers a frequency range that is suitable for various applications. This specific model operates at a nominal frequency, ensuring precise timing for critical electronic systems.
  • Supply Voltage: Operating at a voltage level that is compatible with most modern electronic devices, the DSC6021MI1B-01B1 ensures energy-efficient performance without compromising on the quality of the output signal.
  • Stability: With excellent frequency stability, this oscillator maintains consistent performance under varying environmental conditions, making it a reliable choice for applications that demand high precision.
  • Form Factor: The ultra-compact package size allows for easy integration into space-constrained designs, without the need for external components typically associated with quartz-based solutions.
  • Output Type: The DSC6021MI1B-01B1 provides a clean, low-jitter output that is critical for maintaining the integrity of the digital signal in sensitive applications.
  • Temperature Range: Designed to operate over a broad temperature range, this oscillator ensures consistent performance even in extreme conditions, which is vital for industrial and automotive applications.
  • Long-term Reliability: Microchip Technology's commitment to quality means that the DSC6021MI1B-01B1 is built for longevity, ensuring that it will continue to perform over the life of your product.

Applications

The DSC6021MI1B-01B1 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure

With its robust feature set and Microchip Technology's reputation for quality, the DSC6021MI1B-01B1 is the perfect choice for engineers and designers who require a dependable and efficient timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess