Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 27MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343088-DSC6021MI2A-0050T
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-0050T CAD Model

Description

Product Overview: DSC6021MI2A-0050T

The DSC6021MI2A-0050T is a state-of-the-art MEMS oscillator from the renowned manufacturer Microchip Technology. This compact and high-performance component is designed to meet the rigorous demands of modern electronic applications. Its robust construction and advanced features make it an ideal choice for designers looking for reliable timing solutions.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 5.0 MHz, providing a stable and precise clock signal for a variety of digital applications.
  • Supply Voltage: It functions within a supply voltage range of 1.71V to 3.63V, making it compatible with a wide range of electronic devices.
  • Low Power Consumption: Designed for energy efficiency, the DSC6021MI2A-0050T consumes minimal power, which is critical for battery-powered and portable devices.
  • Package: The device comes in a compact 4-SMD, no lead package, allowing for space-saving on PCBs and ease of integration into various systems.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Temperature Range: This oscillator is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh operating environments.

Applications

The DSC6021MI2A-0050T is versatile and can be used in a multitude of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Embedded systems
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021MI2A-0050T is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical electronic systems. With its superior performance and reliability, this MEMS oscillator is an excellent choice for designers and engineers looking to enhance their products with a high-quality timing solution.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $5.4849
ECAD model for DSC2311KL2-R0015
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $7.3127
ECAD model for DSC2311KI2-R0005T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 20VQFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
ECAD model for DSC400-0101Q0083KE1
Abracon LLC
OSC MEMS XO DUAL OUTPUT / XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Need more? Email Us
ECAD model for AMPDAFH-A04
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
ECAD model for DSC2042FI2-M0005
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
ECAD model for DSC2030FI2-C0012T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN
Lowest to $7.3127
ECAD model for DSC2311KI2-R0005
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $7.6100
ECAD model for 516FHA000260BAG
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
ECAD model for DSC2033FI2-G0004

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention