EN
  • EN
  • DE

DSPIC33EP512MC504-H/ML

Part No DSPIC33EP512MC504-H/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 44QFN  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 512KB (170K x 24) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 512KB (170K x 24)
Program Memory Type FLASH
RAM Size 24K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number DSPIC33EP512MC504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.31.0001
Standard Package 45
Win Source Part Number 1056353-DSPIC33EP512MC504-H/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC504-H/ML CAD Model

Description

Microchip Technology's DSPIC33EP512MC504-H/ML

The DSPIC33EP512MC504-H/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This powerful hybrid is part of the dsPIC33E series and is housed in a compact 44-pin QFN package, making it an ideal choice for advanced applications that require a small footprint without compromising on processing capabilities.

Core Features

  • Enhanced Performance: With a 70 MIPS (million instructions per second) microcontroller, this DSC operates at a maximum frequency of 140 MHz, providing rapid execution of complex algorithms and functions.
  • Ample Storage: It boasts a substantial 512 KB of flash memory alongside 48 KB of RAM, ensuring ample space for application code and data storage.
  • Dual Partition Flash: The device features Live Update Flash capability, allowing for seamless firmware updates with minimal downtime.

Advanced Peripherals

  • Flexible Connectivity: Integrated peripherals include UART, SPI, and I2C modules for versatile communication options.
  • PWM and Input Capture: The DSPIC33EP512MC504-H/ML excels in control applications with its advanced PWM and input capture features, suitable for motor control and other precision tasks.
  • Robust Analog Features: It comes equipped with a 10-bit A/D converter with up to 48 channels, providing accurate and efficient analog-to-digital conversions.

Reliability and Ease of Use

  • Extended Temperature Range: This DSC operates reliably across an extended temperature range from -40°C to +150°C, ensuring stable performance in harsh environments.
  • Development Support: Microchip offers comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and software libraries, to streamline the development process.
  • Power Management: The device features multiple power-saving modes, allowing for efficient power management and reduced energy consumption.

The DSPIC33EP512MC504-H/ML is an excellent choice for designers looking for a powerful, yet efficient DSC that can handle demanding applications in areas like industrial control systems, automotive electronics, and Internet of Things (IoT) devices. Its advanced features and robust design make it a versatile component that can enhance the performance and reliability of a wide range of electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess