EN
  • EN
  • DE

DSC6021MI2A-005PT

Part No DSC6021MI2A-005PT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 5.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 8MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343534-DSC6021MI2A-005PT
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-005PT CAD Model

Description

Microchip Technology's DSC6021MI2A-005PT: A High-Performance MEMS Oscillator

The DSC6021MI2A-005PT is a state-of-the-art silicon MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This compact and highly reliable component is perfect for replacing traditional crystal oscillators in many modern devices, offering enhanced stability, precision, and robustness.

Key Features

  • Frequency Range: The DSC6021 series provides a stable frequency output of 5 MHz, which is ideal for various digital applications that require a precise clock signal.
  • Supply Voltage: Operating at a low supply voltage of 1.8V to 3.3V, this oscillator is suitable for battery-powered and portable devices, ensuring energy efficiency without compromising performance.
  • Size and Packaging: With its ultra-compact 2.5mm x 2.0mm footprint, the DSC6021MI2A-005PT comes in a 4-SMD, no-lead package, which is optimal for space-constrained applications.
  • Stability and Accuracy: Offering excellent frequency stability of ±25 ppm over the industrial temperature range (-40°C to +85°C), this oscillator maintains its accuracy under varying environmental conditions.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits and ease of integration into a variety of electronic systems.

Applications

The versatility of the DSC6021MI2A-005PT makes it suitable for a broad spectrum of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Wireless communication systems
  • Portable consumer electronics
  • Industrial controls and automation
  • Medical monitoring equipment

Advantages of MEMS Technology

Microchip's MEMS oscillators, like the DSC6021MI2A-005PT, offer several advantages over traditional quartz crystal oscillators. They are less susceptible to mechanical shock and vibration, provide better reliability and longevity, and enable faster start-up times. Additionally, MEMS oscillators contribute to the miniaturization of electronic devices due to their small form factor.

With the DSC6021MI2A-005PT, Microchip Technology continues to innovate in the field of timing solutions, offering designers a high-performance, space-efficient, and energy-conscious component that meets the demands of modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess