EN
  • EN
  • DE

DSC6041HL2B-009.8460T

Part No DSC6041HL2B-009.8460T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 9.846 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 9.846 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6041
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344481-DSC6041HL2B-009.8460T
Ultra Librarian 3D Model Ultra Librarian DSC6041HL2B-009.8460T CAD Model

Description

Microchip Technology's DSC6041HL2B-009.8460T: A Precision MEMS Oscillator

The DSC6041HL2B-009.8460T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This compact and high-performance component is engineered to deliver exceptional timing solutions for a wide range of electronic applications. The device offers a precise frequency of 9.8460 MHz, making it suitable for applications that require accurate clock timing such as in networking, telecommunications, and consumer electronics.

With its advanced MEMS technology, the DSC6041HL2B-009.8460T offers several advantages over traditional quartz crystal oscillators. It provides enhanced stability, reliability, and resilience to environmental factors such as temperature variations, mechanical shocks, and vibrations. This makes it an ideal choice for use in harsh conditions or in applications where the device may be subject to physical stress.

The DSC6041HL2B-009.8460T comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance. The oscillator operates with a supply voltage ranging from 1.71V to 3.63V, catering to low-power requirements and contributing to energy efficiency in battery-powered devices.

Key features of the DSC6041HL2B-009.8460T include:

  • Frequency: 9.8460 MHz
  • Supply Voltage: 1.71V to 3.63V
  • Stability: High precision and stability over temperature and time
  • Package: 4-SMD, no lead
  • Resilience: Superior resistance to shock and vibration
  • Operating Temperature: -40°C to +85°C, suitable for industrial applications
  • Output Type: CMOS, offering compatibility with most digital circuits

The DSC6041HL2B-009.8460T is designed to meet the stringent demands of modern electronic devices, providing a reliable and accurate timing solution. Its combination of small form factor, low power consumption, high stability, and robustness against environmental factors makes it a versatile choice for designers looking to enhance the performance and reliability of their products.

Whether you are working on portable electronics, IoT devices, wearables, or sophisticated communication equipment, the DSC6041HL2B-009.8460T from Microchip Technology is engineered to provide the precision and durability needed for your application.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess