EN
  • EN
  • DE

DSC6053CE2A-003.0720T

Part No DSC6053CE2A-003.0720T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 3.0720MHZ CMOS SMD / 3.072 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 3.072 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343733-DSC6053CE2A-003.0720T
Ultra Librarian 3D Model Ultra Librarian DSC6053CE2A-003.0720T CAD Model

Description

Microchip Technology's DSC6053CE2A-003.0720T MEMS Oscillator

The DSC6053CE2A-003.0720T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision and reliability in a variety of electronic applications. This high-performance component is designed to meet the needs of modern electronics that require accurate timing solutions.

This MEMS oscillator operates at a frequency of 3.0720 MHz, providing a stable time base for your circuitry. It is characterized by its low power consumption and compact 2.5mm x 2.0mm SMD (Surface-Mount Device) package, making it an excellent choice for space-constrained applications. The DSC6053CE2A-003.0720T is also notable for its robustness and resistance to environmental factors such as shock and vibration, which can be critical in industrial and automotive environments.

One of the key advantages of the DSC6053CE2A-003.0720T is its ease of use. It does not require external load capacitors, which simplifies the design and reduces the number of components on the PCB (Printed Circuit Board). This oscillator also provides excellent long-term stability and has a low aging rate, ensuring consistent performance over the product's lifespan.

The DSC6053CE2A-003.0720T supports a supply voltage range of 1.71V to 3.63V, allowing it to be used in a variety of power environments. Its output is a CMOS-compatible square wave, which can be directly interfaced with most microcontrollers and digital ICs (Integrated Circuits) without the need for additional components.

Applications for the DSC6053CE2A-003.0720T are diverse and include consumer electronics, IoT (Internet of Things) devices, wearables, wireless communication systems, and industrial controls. Its precision and reliability make it an ideal choice for systems that cannot tolerate timing inaccuracies.

Microchip Technology's commitment to quality ensures that the DSC6053CE2A-003.0720T oscillator meets the highest standards, with a product that is both RoHS compliant and Pb (Lead) free. For designers looking for a reliable, high-performance timing solution, the DSC6053CE2A-003.0720T offers an exceptional balance of features and performance.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess