EN
  • EN
  • DE

DSC6083CI1A-032K000

Part No DSC6083CI1A-032K000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 32 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.19mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344368-DSC6083CI1A-032K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-032K000 CAD Model

Description

Microchip Technology's DSC6083CI1A-032K000 MEMS Oscillator

The DSC6083CI1A-032K000 is a high-performance, ultra-compact MEMS (Micro-Electrical-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This precision oscillator is specifically engineered to meet the needs of modern electronic applications that demand low power consumption, small form factor, and high stability under varying environmental conditions.

At the heart of this device is a MEMS resonator that provides a stable frequency output of 32 kHz, which is ideal for real-time clock (RTC) functions and auxiliary clocking in a wide range of products, including wearables, IoT devices, consumer electronics, and industrial systems. The DSC6083CI1A-032K000 stands out for its exceptional frequency stability, with tight frequency tolerance that ensures reliable operation over time and temperature variations.

One of the key features of this MEMS oscillator is its miniature footprint. The package dimensions are incredibly compact, making it a perfect choice for space-constrained applications. Despite its small size, it does not compromise on performance, offering low power consumption that helps extend battery life in portable devices.

Moreover, the DSC6083CI1A-032K000 is designed to be highly resistant to mechanical shock and vibration, which makes it more robust and reliable than traditional quartz-based oscillators. This resilience is particularly important for applications that may experience rough handling or are used in harsh environments.

Integration into electronic systems is straightforward, thanks to its industry-standard footprint and CMOS output, which is compatible with most microcontrollers and digital ICs. Additionally, the product is available with various supply voltage options to accommodate different design requirements.

Microchip Technology's commitment to quality is evident in the DSC6083CI1A-032K000, as it is manufactured in a facility that ensures high production standards. Customers can expect consistent performance and quality from each unit, backed by Microchip's support and expertise in timing solutions.

In summary, the DSC6083CI1A-032K000 from Microchip Technology is a versatile, high-performance MEMS oscillator that offers an ideal balance of size, power efficiency, and stability, making it an excellent choice for designers looking to optimize their next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess