EN
  • EN
  • DE

DSC6083HE1A-500K000T

Part No DSC6083HE1A-500K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 500.0000KHZ CMOS SMD / 500 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 500 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343411-DSC6083HE1A-500K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HE1A-500K000T CAD Model

Description

Microchip Technology DSC6083HE1A-500K000T

The DSC6083HE1A-500K000T is a state-of-the-art MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a high-frequency range with exceptional stability and reliability, making it an ideal choice for a wide array of applications across various industries such as telecommunications, consumer electronics, and automotive systems.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 500 kHz, which is suitable for applications requiring precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, ensuring low power consumption and compatibility with energy-efficient systems.
  • Low Jitter Performance: The DSC6083HE1A-500K000T boasts low jitter characteristics, which is critical for maintaining signal integrity in high-speed communication systems.
  • Compact Size: The device comes in a compact 4-SMD, no lead package, making it an excellent choice for space-constrained applications.
  • Temperature Stability: It has a built-in temperature compensation that ensures stable frequency output over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Long-term Reliability: Microchip's commitment to quality means that this oscillator is built to offer long-term reliability, with a low failure rate that is critical for mission-critical applications.

Applications

The DSC6083HE1A-500K000T is versatile and can be used in various applications, such as:

  • Wireless communication devices
  • Portable electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment

This Microchip MEMS oscillator is an ideal solution for designers looking for a reliable, high-performance timing component that can withstand the demands of modern electronic systems. Its robust design and excellent performance characteristics ensure that it can meet the needs of even the most demanding applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess