EN
  • EN
  • DE

DSC6111CE1A-026.7700

Part No DSC6111CE1A-026.7700
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.7700MHZ CMOS SMD / 26.77 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 26.77 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344103-DSC6111CE1A-026.7700
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-026.7700 CAD Model

Description

Product Overview

Product Name: DSC6111CE1A-026.7700

Manufacturer: Microchip Technology

Description

The DSC6111CE1A-026.7700 is a high-performance, precision MEMS oscillator from the esteemed Microchip Technology. This device is designed to deliver exceptional stability and accuracy for a wide range of electronic applications. It's an ideal solution for replacing traditional crystal oscillators with a more reliable, robust, and compact package.

Key Features

  • Frequency: 26.7700 MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage: Operates on a supply voltage of 1.8V to 3.3V, making it versatile for various power environments.
  • Stability: Offers excellent frequency stability, ensuring consistent performance across temperature and voltage variations.
  • Package: Comes in a compact 4-SMD, No Lead package, allowing for space-saving design in modern electronics.
  • Temperature Range: Capable of operating within an industrial temperature range, making it suitable for harsh environments.
  • Output Type: Features a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC6111CE1A-026.7700 is designed for use in a variety of applications where timing precision is critical. These include:

  • Wireless communication systems
  • Portable electronics
  • IoT devices
  • Industrial controls
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC6111CE1A-026.7700 oscillator is manufactured to the highest standards. The device is subjected to rigorous testing and is designed to meet the reliability demands of the most challenging applications.

Environmental Compliance

The oscillator is RoHS compliant, ensuring adherence to environmental regulations and a commitment to reducing hazardous substances in electronic components.

In conclusion, the DSC6111CE1A-026.7700 from Microchip Technology is a versatile, high-performance oscillator that provides reliable and precise timing solutions for a wide array of electronic applications. Its compact size, excellent stability, and broad temperature range make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess